Bivar, Inc. UV LEDs UV5TZ-405-15

Description
Ultraviolet LED,5mm,20mW,405nm,1 5deg
Request a Quote Datasheet
Description
Ultraviolet LED,5mm,20mW,405nm,1 5deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 7135052 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
7135052
UV LEDs 7135052
Ultraviolet LED,5mm,20mW,405nm,1 5deg

Ultraviolet LED,5mm,20mW,405nm,15deg

Supplier's Site
Swedesboro, NJ, United States
LED, Through Hole, 5mm, UV, 402.5nm, Wat

LED, Through Hole, 5mm, UV, 402.5nm, Wat

Buy Now
Led, Purple, T-1 3/4 (5Mm), 405Nm; Led Color Bivar - 33R7990 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 3/4 (5Mm), 405Nm; Led Color Bivar
33R7990
Led, Purple, T-1 3/4 (5Mm), 405Nm; Led Color Bivar 33R7990
LED, PURPLE, T-1 3/4 (5MM), 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:405nm; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes

LED, PURPLE, T-1 3/4 (5MM), 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:405nm; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
UV5TZ-405-15
Standard LEDs - Through Hole UV5TZ-405-15
Standard LEDs - Through Hole UV Purple 405nm Water Clear

Standard LEDs - Through Hole UV Purple 405nm Water Clear

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7135052 UV5TZ-405-15 33R7990 UV5TZ-405-15
Product Name UV LEDs Led, Purple, T-1 3/4 (5Mm), 405Nm; Led Color Bivar Standard LEDs - Through Hole
LED Package: 5mm T-1 3/4 (5mm)
LED Type Ultraviolet Purple; Purple
Peak Wavelength 405 nm (4050 Å) 405 nm (4050 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
EXCELED™ series chip LED - SML-E12V8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers