Bivar, Inc. UV LEDs UV5TZ-400-30

Description
Ultraviolet LED,5mm,20mW,400nm,3 0deg
Request a Quote
Description
Ultraviolet LED,5mm,20mW,400nm,3 0deg
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bivar UV5TZ-400-30 is a tight tolerance ultraviolet LED lamp with a peak wavelength of 400 nm, designed for applications requiring precise UV light emission. It features a forward voltage of 3.4V and a recommended forward current of 20 mA, with a maximum power dissipation of 120 mW. The LED is RoHS compliant and has a built-in Zener diode for electrostatic discharge protection. It operates effectively within a temperature range of -25°C to +80°C and is suitable for various applications including industrial curing, air purification, and medical equipment. The device has a viewing angle of 30 degrees and is packaged in an antistatic poly bag, making it suitable for integration into electronic projects requiring UV light.

Datasheet Summary
Powered by GS/AI

The Bivar UV5TZ-400-30 is a tight tolerance ultraviolet LED lamp with a peak wavelength of 400 nm, designed for applications requiring precise UV light emission. It features a forward voltage of 3.4V and a recommended forward current of 20 mA, with a maximum power dissipation of 120 mW. The LED is RoHS compliant and has a built-in Zener diode for electrostatic discharge protection. It operates effectively within a temperature range of -25°C to +80°C and is suitable for various applications including industrial curing, air purification, and medical equipment. The device has a viewing angle of 30 degrees and is packaged in an antistatic poly bag, making it suitable for integration into electronic projects requiring UV light.

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 7135059 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
7135059
UV LEDs 7135059
Ultraviolet LED,5mm,20mW,400nm,3 0deg

Ultraviolet LED,5mm,20mW,400nm,30deg

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
UV5TZ-400-30
Standard LEDs - Through Hole UV5TZ-400-30
Standard LEDs - Through Hole UV Purple 400nm Water Clear

Standard LEDs - Through Hole UV Purple 400nm Water Clear

Buy Now Datasheet
Led, Purple, T-1 3/4 (5Mm), 400Nm; Led Color Bivar - 33R2014 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 3/4 (5Mm), 400Nm; Led Color Bivar
33R2014
Led, Purple, T-1 3/4 (5Mm), 400Nm; Led Color Bivar 33R2014
LED, PURPLE, T-1 3/4 (5MM), 400NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:400nm; Luminous Intensity:-; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, PURPLE, T-1 3/4 (5MM), 400NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:400nm; Luminous Intensity:-; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7135059 UV5TZ-400-30 33R2014
Product Name UV LEDs Standard LEDs - Through Hole Led, Purple, T-1 3/4 (5Mm), 400Nm; Led Color Bivar
LED Package: 5mm T-1 3/4 (5mm)
LED Type Ultraviolet Purple; Purple
Peak Wavelength 400 nm (4000 Å) 400 nm (4000 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Small chip LED with reflector - SML-M13YT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details