Bivar, Inc. Standard LEDs - Through Hole UV5TZ-400-15

Description
Standard LEDs - Through Hole UV Purple 400nm Water Clear
Datasheet
Description
Standard LEDs - Through Hole UV Purple 400nm Water Clear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
UV5TZ-400-15
Standard LEDs - Through Hole UV5TZ-400-15
Standard LEDs - Through Hole UV Purple 400nm Water Clear

Standard LEDs - Through Hole UV Purple 400nm Water Clear

Buy Now Datasheet
Led, Purple, T-1 3/4 (5Mm), 400Nm; Led Color Bivar - 33R7989 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 3/4 (5Mm), 400Nm; Led Color Bivar
33R7989
Led, Purple, T-1 3/4 (5Mm), 400Nm; Led Color Bivar 33R7989
LED, PURPLE, T-1 3/4 (5MM), 400NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:400nm; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes

LED, PURPLE, T-1 3/4 (5MM), 400NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:400nm; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number UV5TZ-400-15 33R7989
Product Name Standard LEDs - Through Hole Led, Purple, T-1 3/4 (5Mm), 400Nm; Led Color Bivar
LED Package: T-1 3/4 (5mm)
LED Type Purple; Purple
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1043-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details