Bivar, Inc. UV LEDs UV5TZ-395-30

Description
LED 5mm,Ultraviolet,395n m,20mW,30deg
Request a Quote Datasheet
Description
LED 5mm,Ultraviolet,395n m,20mW,30deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 7134894 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
7134894
UV LEDs 7134894
LED 5mm,Ultraviolet,395n m,20mW,30deg

LED 5mm,Ultraviolet,395nm,20mW,30deg

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
UV5TZ-395-30
Standard LEDs - Through Hole UV5TZ-395-30
Standard LEDs - Through Hole UV Purple 395nm Water Clear

Standard LEDs - Through Hole UV Purple 395nm Water Clear

Buy Now Datasheet
Led, Purple, T-1 3/4 (5Mm), 397.5Nm; Led Color Bivar - 33R7988 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 3/4 (5Mm), 397.5Nm; Led Color Bivar
33R7988
Led, Purple, T-1 3/4 (5Mm), 397.5Nm; Led Color Bivar 33R7988
LED, PURPLE, T-1 3/4 (5MM), 397.5NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:397.5nm; Luminous Intensity:-; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, PURPLE, T-1 3/4 (5MM), 397.5NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:397.5nm; Luminous Intensity:-; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7134894 UV5TZ-395-30 33R7988
Product Name UV LEDs Standard LEDs - Through Hole Led, Purple, T-1 3/4 (5Mm), 397.5Nm; Led Color Bivar
LED Package: 5mm T-1 3/4 (5mm)
LED Type Ultraviolet Purple; Purple
Peak Wavelength 395 nm (3950 Å) 398 nm (3975 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Mini-mold side view chip LED - SML-A12MT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers