Bivar, Inc. UV LEDs UV5TZ-390-15

Description
Ultraviolet LED,5mm,20mW,390nm,1 5deg
Request a Quote Datasheet
Description
Ultraviolet LED,5mm,20mW,390nm,1 5deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 7135046 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
7135046
UV LEDs 7135046
Ultraviolet LED,5mm,20mW,390nm,1 5deg

Ultraviolet LED,5mm,20mW,390nm,15deg

Supplier's Site
Led, Purple, T-1 3/4 (5Mm), 390Nm; Led Color Bivar - 33R7985 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 3/4 (5Mm), 390Nm; Led Color Bivar
33R7985
Led, Purple, T-1 3/4 (5Mm), 390Nm; Led Color Bivar 33R7985
LED, PURPLE, T-1 3/4 (5MM), 390NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:390nm; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes

LED, PURPLE, T-1 3/4 (5MM), 390NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:390nm; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
UV5TZ-390-15
Standard LEDs - Through Hole UV5TZ-390-15
Standard LEDs - Through Hole UV Purple 390nm Water Clear

Standard LEDs - Through Hole UV Purple 390nm Water Clear

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7135046 33R7985 UV5TZ-390-15
Product Name UV LEDs Led, Purple, T-1 3/4 (5Mm), 390Nm; Led Color Bivar Standard LEDs - Through Hole
LED Package: 5mm T-1 3/4 (5mm)
LED Type Ultraviolet Purple; Purple
Peak Wavelength 390 nm (3900 Å) 390 nm (3900 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Mini-mold side view chip LED - SMLA12BN8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details