Bivar, Inc. Standard LEDs - Through Hole UV5TZ-385-30

Description
LED, Through Hole, 5mm, UV, 385nm, Water
Request a Quote Datasheet
Description
LED, Through Hole, 5mm, UV, 385nm, Water
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 5mm, UV, 385nm, Water

LED, Through Hole, 5mm, UV, 385nm, Water

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
UV5TZ-385-30
Standard LEDs - Through Hole UV5TZ-385-30
Standard LEDs - Through Hole LED, Through Hole, 5mm, UV, 385nm, Water Clear Lens, 30 Deg Viewing Angle, Flanged.

Standard LEDs - Through Hole LED, Through Hole, 5mm, UV, 385nm, Water Clear Lens, 30 Deg Viewing Angle, Flanged.

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number UV5TZ-385-30 UV5TZ-385-30
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
OSLON® SSL 80 White LED - GW CS8PM1.CM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 80 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details