Bivar, Inc. UV LEDs UV3TZ-405-15

Description
Ultraviolet LED,3mm,10mW,405nm,1 5deg
Request a Quote
Description
Ultraviolet LED,3mm,10mW,405nm,1 5deg
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bivar UV3TZ-405-15 is a tight tolerance ultraviolet LED lamp with a peak wavelength of 405 nm, designed for applications requiring precise UV light emission. It features a forward voltage range of 3.2V to 3.6V and operates at a recommended forward current of 15 mA, with a maximum forward current of 100 mA under pulsed conditions. The LED is RoHS compliant and has a low power consumption profile, making it suitable for energy-efficient designs. This LED is equipped with a built-in protective Zener diode to guard against electrostatic discharge (ESD), enhancing its reliability in sensitive applications. The operating temperature range is between -25°C and +80°C, allowing for versatility in various environments. The device is intended for use in industrial curing, medical applications, and hazardous materials detection, among others. Engineers should consider this product for projects that require a compact, efficient UV light source with a specific wavelength and robust protection features.

Datasheet Summary
Powered by GS/AI

The Bivar UV3TZ-405-15 is a tight tolerance ultraviolet LED lamp with a peak wavelength of 405 nm, designed for applications requiring precise UV light emission. It features a forward voltage range of 3.2V to 3.6V and operates at a recommended forward current of 15 mA, with a maximum forward current of 100 mA under pulsed conditions. The LED is RoHS compliant and has a low power consumption profile, making it suitable for energy-efficient designs. This LED is equipped with a built-in protective Zener diode to guard against electrostatic discharge (ESD), enhancing its reliability in sensitive applications. The operating temperature range is between -25°C and +80°C, allowing for versatility in various environments. The device is intended for use in industrial curing, medical applications, and hazardous materials detection, among others. Engineers should consider this product for projects that require a compact, efficient UV light source with a specific wavelength and robust protection features.

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 7135030 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
7135030
UV LEDs 7135030
Ultraviolet LED,3mm,10mW,405nm,1 5deg

Ultraviolet LED,3mm,10mW,405nm,15deg

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
UV3TZ-405-15
Standard LEDs - Through Hole UV3TZ-405-15
Standard LEDs - Through Hole UV Purple 405nm Water Clear

Standard LEDs - Through Hole UV Purple 405nm Water Clear

Buy Now Datasheet
Led, Purple, T-1 (3Mm), 405Nm; Led Color Bivar - 33R7984 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 (3Mm), 405Nm; Led Color Bivar
33R7984
Led, Purple, T-1 (3Mm), 405Nm; Led Color Bivar 33R7984
LED, PURPLE, T-1 (3MM), 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:405nm; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, PURPLE, T-1 (3MM), 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:405nm; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7135030 UV3TZ-405-15 33R7984
Product Name UV LEDs Standard LEDs - Through Hole Led, Purple, T-1 (3Mm), 405Nm; Led Color Bivar
LED Package: 3mm T-1 (3mm)
LED Type Ultraviolet Purple; Purple
Peak Wavelength 405 nm (4050 Å) 405 nm (4050 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
High brightness chip LED with reflector - SML-Z14D4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers