Bivar, Inc. UV LEDs UV3TZ-390-30

Description
Ultraviolet LED,3mm,10mW,390nm,3 0deg
Request a Quote Datasheet
Description
Ultraviolet LED,3mm,10mW,390nm,3 0deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 7135033 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
7135033
UV LEDs 7135033
Ultraviolet LED,3mm,10mW,390nm,3 0deg

Ultraviolet LED,3mm,10mW,390nm,30deg

Supplier's Site
Swedesboro, NJ, United States
LED, Through Hole, 3mm, UV, 390nm, Water

LED, Through Hole, 3mm, UV, 390nm, Water

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
UV3TZ-390-30
Standard LEDs - Through Hole UV3TZ-390-30
Standard LEDs - Through Hole UV Purple 390nm Water Clear

Standard LEDs - Through Hole UV Purple 390nm Water Clear

Buy Now Datasheet
Led, Purple, T-1 (3Mm), 390Nm; Led Color Bivar - 33R7980 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 (3Mm), 390Nm; Led Color Bivar
33R7980
Led, Purple, T-1 (3Mm), 390Nm; Led Color Bivar 33R7980
LED, PURPLE, T-1 (3MM), 390NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:390nm; Luminous Intensity:-; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, PURPLE, T-1 (3MM), 390NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:390nm; Luminous Intensity:-; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7135033 UV3TZ-390-30 UV3TZ-390-30 33R7980
Product Name UV LEDs Standard LEDs - Through Hole Led, Purple, T-1 (3Mm), 390Nm; Led Color Bivar
LED Package: 3mm T-1 (3mm)
LED Type Ultraviolet Purple; Purple
Peak Wavelength 390 nm (3900 Å) 390 nm (3900 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 516-ASMD-FWG3-NPTF6DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
LED White Lighting - 1416-L128-2770SA35A00E1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details