Bivar, Inc. UV LEDs UV3TZ-390-15

Description
LED, Through Hole, 3mm, UV, 390nm, Water
Request a Quote Datasheet
Description
LED, Through Hole, 3mm, UV, 390nm, Water
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 3mm, UV, 390nm, Water

LED, Through Hole, 3mm, UV, 390nm, Water

Buy Now
UV LEDs - 7135024 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
7135024
UV LEDs 7135024
Bivar UV3TZ-390-15 UV LED

Bivar UV3TZ-390-15 UV LED

Supplier's Site
Led, Purple, T-1 (3Mm), 390Nm; Led Color Bivar - 33R7979 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 (3Mm), 390Nm; Led Color Bivar
33R7979
Led, Purple, T-1 (3Mm), 390Nm; Led Color Bivar 33R7979
LED, PURPLE, T-1 (3MM), 390NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:390nm; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, PURPLE, T-1 (3MM), 390NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:390nm; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
UV3TZ-390-15
Standard LEDs - Through Hole UV3TZ-390-15
Standard LEDs - Through Hole UV Purple 390nm Water Clear

Standard LEDs - Through Hole UV Purple 390nm Water Clear

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number UV3TZ-390-15 7135024 33R7979 UV3TZ-390-15
Product Name UV LEDs Led, Purple, T-1 (3Mm), 390Nm; Led Color Bivar Standard LEDs - Through Hole
LED Package: 3mm T-1 (3mm)
LED Type Ultraviolet Purple; Purple
Peak Wavelength 390 nm (3900 Å) 390 nm (3900 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details