Win Source Part Number: 1340116-UV3TZ-390-15
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Series: TZ
Type: Ultraviolet (UV)
Package: Bulk
Orientation: Top View
Standard Package: 100
Viewing Angle: 15°
Wavelength: 390nm
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -25°C ~ 80°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: UV3TZ-390
Voltage - Forward (Vf) (Typ): 3.4V
Current - DC Forward (If) (Max): 20mA
Ultraviolet (UV) Emitter 390nm 3.4V 20mA 15° Radial
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Lamps | Lamps |
| Product Number | UV3TZ-390-15 | 492-1808-ND |
| Product Name | Optoelectronics - LED Emitters - Infrared, UV, Visible | LED Emitters - Infrared, UV, Visible |