Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PCB CARD GUIDES AND RETAINERS
BIVAR, INC.
UDD-300-C -- CARD GUIDES
Bivar, Inc.
Card Guides
UDD-300-C
Description
"CARD GUIDE GRD CLIP 3X0.08"" BK"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"CARD GUIDE GRD CLIP 3X0.08"" BK"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Card Guides
492-1897-ND
Card Guides
492-1897-ND
"CARD GUIDE GRD CLIP 3X0.08"" BK"
"CARD GUIDE GRD CLIP 3X0.08"" BK"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
PCB Card Guides and Retainers
Product Number
492-1897-ND
Product Name
Card Guides
Guide Mounting
Press-in Card Guide
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
PCB Board Guide 2.5" Long
8620
Specs
Length
2.5 inch (63.5 mm)
Material
Nylon
View Details
2
suppliers
Components Corporation
Circuit Card Guide
MC-10
Specs
Guide Mounting
Press-in Card Guide
Slot Width
0.1500 inch (3.81 mm)
Length
0.2500 to 1.38 inch (6.35 to 34.92 mm)
View Details
Essentra Components
Horizontal Card Guides - Snap In, Deep Channel
RDC-450
Specs
Guide Mounting
Press-in Card Guide
Orientation
Horizontal Card Guide
View Details
2
suppliers
Keystone Electronics Corp.
PCB Board Guide 6.0" Long
8627
Specs
Length
6 inch (152 mm)
Material
Nylon
View Details
2
suppliers