Bivar, Inc. Component Insulators, Mounts, Spacers TO-117-125

Description
"Component Spacer General Purpose Rectangular 0.125"" (3.18mm) 1/8"" Natural"
Request a Quote Datasheet
Description
"Component Spacer General Purpose Rectangular 0.125"" (3.18mm) 1/8"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - TO-117-125-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
TO-117-125-ND
Component Insulators, Mounts, Spacers TO-117-125-ND
"Component Spacer General Purpose Rectangular 0.125"" (3.18mm) 1/8"" Natural"

"Component Spacer General Purpose Rectangular 0.125"" (3.18mm) 1/8"" Natural"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Posts, Spacers, and Standoffs
Product Number TO-117-125-ND
Product Name Component Insulators, Mounts, Spacers
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2023336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers