Bivar, Inc. Flexible Light Pipe, Zero Light Bleed Ad SZ4-6.00-F5PS

Description
Flexible Light Pipe, Zero Light Bleed Ad
Request a Quote Datasheet
Description
Flexible Light Pipe, Zero Light Bleed Ad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Flexible Light Pipe, Zero Light Bleed Ad
SZ4-6.00-F5PS
Flexible Light Pipe, Zero Light Bleed Ad SZ4-6.00-F5PS
Flexible Light Pipe, Zero Light Bleed Ad

Flexible Light Pipe, Zero Light Bleed Ad

Buy Now
Light Pipes - 492-SZ4-6.00-F5PS-ND - DigiKey
Thief River Falls, MN, United States
"Light Pipe Single Smoke Flexible 6"" (152.4mm) Panel Mount, Press Fit"

"Light Pipe Single Smoke Flexible 6"" (152.4mm) Panel Mount, Press Fit"

Buy Now Datasheet
Light Pipe, Led, Circular, 6, Panel; Length Bivar - 37AJ4415 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Led, Circular, 6, Panel; Length Bivar
37AJ4415
Light Pipe, Led, Circular, 6, Panel; Length Bivar 37AJ4415
LIGHT PIPE, LED, CIRCULAR, 6", PANEL; Length:6"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:SZ Series RoHS Compliant: Yes

LIGHT PIPE, LED, CIRCULAR, 6", PANEL; Length:6"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:SZ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number SZ4-6.00-F5PS 492-SZ4-6.00-F5PS-ND 37AJ4415
Product Name Flexible Light Pipe, Zero Light Bleed Ad Light Pipes Light Pipe, Led, Circular, 6, Panel; Length Bivar
Light Guide Type Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 72 in. - 77527 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1829 mm (72 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2170068-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details