Win Source Part Number: 1314271-SSD-750
Category: Boxes, Enclosures, Racks>Card Guides
Series: COMP-O-GIDE™
Package: Box
Accessory Type: Nylon, Snap-In Mount, 7.500" (190.50mm)
For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SSD-750
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SSD-750 |
| Product Name | Boxes, Enclosures, Racks - Card Guides |