Bivar, Inc. Boxes, Enclosures, Racks - Card Guides SSD-600

Description
Win Source Part Number: 1314279-SSD-600 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 6.000" (152.40mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: 492-1844,SSD-600 Base Product Number: SSD-600
Request a Quote Datasheet
Description
Win Source Part Number: 1314279-SSD-600 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 6.000" (152.40mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: 492-1844,SSD-600 Base Product Number: SSD-600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - SSD-600 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
SSD-600
Boxes, Enclosures, Racks - Card Guides SSD-600
Win Source Part Number: 1314279-SSD-600 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 6.000" (152.40mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: 492-1844,SSD-600 Base Product Number: SSD-600

Win Source Part Number: 1314279-SSD-600
Category: Boxes, Enclosures, Racks>Card Guides
Series: COMP-O-GIDE™
Package: Box
Accessory Type: Nylon, Snap-In Mount, 6.000" (152.40mm)
For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: 492-1844,SSD-600
Base Product Number: SSD-600

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SSD-600
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2380 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details