Bivar, Inc. Boxes, Enclosures, Racks - Card Guides SSD-400-102

Description
Win Source Part Number: 1314263-SSD-400-102 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Bulk Accessory Type: Nylon, Snap-In Mount, 4.000" (101.60mm) For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SSD-400
Request a Quote Datasheet
Description
Win Source Part Number: 1314263-SSD-400-102 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Bulk Accessory Type: Nylon, Snap-In Mount, 4.000" (101.60mm) For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SSD-400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - SSD-400-102 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
SSD-400-102
Boxes, Enclosures, Racks - Card Guides SSD-400-102
Win Source Part Number: 1314263-SSD-400-102 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Bulk Accessory Type: Nylon, Snap-In Mount, 4.000" (101.60mm) For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SSD-400

Win Source Part Number: 1314263-SSD-400-102
Category: Boxes, Enclosures, Racks>Card Guides
Series: COMP-O-GIDE™
Package: Bulk
Accessory Type: Nylon, Snap-In Mount, 4.000" (101.60mm)
For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SSD-400

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SSD-400-102
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details
Boxes - 164-1418M12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Hand Held Enclosures - 3810585 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
View Details