Bivar, Inc. Boxes, Enclosures, Racks - Card Guides SSD-300-102

Description
Win Source Part Number: 1314265-SSD-300-102 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Bulk Accessory Type: Nylon, Snap-In Mount, 3.000" (76.20mm) For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SSD-300
Request a Quote Datasheet
Description
Win Source Part Number: 1314265-SSD-300-102 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Bulk Accessory Type: Nylon, Snap-In Mount, 3.000" (76.20mm) For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SSD-300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - SSD-300-102 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
SSD-300-102
Boxes, Enclosures, Racks - Card Guides SSD-300-102
Win Source Part Number: 1314265-SSD-300-102 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Bulk Accessory Type: Nylon, Snap-In Mount, 3.000" (76.20mm) For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SSD-300

Win Source Part Number: 1314265-SSD-300-102
Category: Boxes, Enclosures, Racks>Card Guides
Series: COMP-O-GIDE™
Package: Bulk
Accessory Type: Nylon, Snap-In Mount, 3.000" (76.20mm)
For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SSD-300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SSD-300-102
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details