Bivar, Inc. Board Spacers, Standoffs - SRS-2-320 SRS-2-320

Description
Manufacturer: Bivar Inc. Win Source Part Number: 892369-SRS-2-320 Series: SRS Features: Round Spacer Unthreaded #6 PVC 0.320" (8.13mm) Gray Package: Bag Family Name: SRS-2 Categories: Hardware ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks HTSUS: 3926.90.9985
Request a Quote Datasheet
Description
Manufacturer: Bivar Inc. Win Source Part Number: 892369-SRS-2-320 Series: SRS Features: Round Spacer Unthreaded #6 PVC 0.320" (8.13mm) Gray Package: Bag Family Name: SRS-2 Categories: Hardware ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks HTSUS: 3926.90.9985
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - SRS-2-320 - SRS-2-320 - Win Source Electronics
Laguna Hills, CA, United States
Board Spacers, Standoffs - SRS-2-320
SRS-2-320
Board Spacers, Standoffs - SRS-2-320 SRS-2-320
Manufacturer: Bivar Inc. Win Source Part Number: 892369-SRS-2-320 Series: SRS Features: Round Spacer Unthreaded #6 PVC 0.320" (8.13mm) Gray Package: Bag Family Name: SRS-2 Categories: Hardware ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks HTSUS: 3926.90.9985

Manufacturer: Bivar Inc.
Win Source Part Number: 892369-SRS-2-320
Series: SRS
Features: Round Spacer Unthreaded #6 PVC 0.320" (8.13mm) Gray
Package: Bag
Family Name: SRS-2
Categories: Hardware
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
HTSUS: 3926.90.9985

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
SRS-2-320
Standoffs & Spacers SRS-2-320
Standoffs & Spacers Screw Spacer .32 in PVC Grey

Standoffs & Spacers Screw Spacer .32 in PVC Grey

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SRS-2-320 SRS-2-320
Product Name Board Spacers, Standoffs - SRS-2-320 Standoffs & Spacers
Type & Shape Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details