Bivar, Inc. Board Spacers, Standoffs - SRS-2-305 SRS-2-305

Description
Manufacturer: Bivar Inc. Win Source Part Number: 1093514-SRS-2-305 Type: Round Spacer Color: Gray Features: Self Retaining Gender: Female, Female Length - Overall: 0.305" (7.75mm) Material: PVC Between Board Height: 0.305" (7.75mm) Diameter - Outside: 0.250" (6.35mm) 1/4" Categories: Hardware, Fasteners, Accessories Status: Active Diameter - Inside: 0.125" (3.18mm) 1/8" Threaded/Unthreaded: Unthreaded Screw, Thread Size: #6 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bivar Inc. Win Source Part Number: 1093514-SRS-2-305 Type: Round Spacer Color: Gray Features: Self Retaining Gender: Female, Female Length - Overall: 0.305" (7.75mm) Material: PVC Between Board Height: 0.305" (7.75mm) Diameter - Outside: 0.250" (6.35mm) 1/4" Categories: Hardware, Fasteners, Accessories Status: Active Diameter - Inside: 0.125" (3.18mm) 1/8" Threaded/Unthreaded: Unthreaded Screw, Thread Size: #6 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - SRS-2-305 - SRS-2-305 - Win Source Electronics
Laguna Hills, CA, United States
Board Spacers, Standoffs - SRS-2-305
SRS-2-305
Board Spacers, Standoffs - SRS-2-305 SRS-2-305
Manufacturer: Bivar Inc. Win Source Part Number: 1093514-SRS-2-305 Type: Round Spacer Color: Gray Features: Self Retaining Gender: Female, Female Length - Overall: 0.305" (7.75mm) Material: PVC Between Board Height: 0.305" (7.75mm) Diameter - Outside: 0.250" (6.35mm) 1/4" Categories: Hardware, Fasteners, Accessories Status: Active Diameter - Inside: 0.125" (3.18mm) 1/8" Threaded/Unthreaded: Unthreaded Screw, Thread Size: #6 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Bivar Inc.
Win Source Part Number: 1093514-SRS-2-305
Type: Round Spacer
Color: Gray
Features: Self Retaining
Gender: Female, Female
Length - Overall: 0.305" (7.75mm)
Material: PVC
Between Board Height: 0.305" (7.75mm)
Diameter - Outside: 0.250" (6.35mm) 1/4"
Categories: Hardware, Fasteners, Accessories
Status: Active
Diameter - Inside: 0.125" (3.18mm) 1/8"
Threaded/Unthreaded: Unthreaded
Screw, Thread Size: #6
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
SRS-2-305
Standoffs & Spacers SRS-2-305
Standoffs & Spacers Screw Spacer .305 in PVC Grey

Standoffs & Spacers Screw Spacer .305 in PVC Grey

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SRS-2-305 SRS-2-305
Product Name Board Spacers, Standoffs - SRS-2-305 Standoffs & Spacers
Type & Shape Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1613625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details