Bivar, Inc. Optics - Light Pipes SMTV01-Y11G15

Description
LIGHT PIPE ADAPTER YLW/GRN
Request a Quote Datasheet
Description
LIGHT PIPE ADAPTER YLW/GRN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1968-1-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1968-1-ND
Optics - Light Pipes 492-1968-1-ND
LIGHT PIPE ADAPTER YLW/GRN

LIGHT PIPE ADAPTER YLW/GRN

Buy Now Datasheet
Optics - Light Pipes - 492-1968-6-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1968-6-ND
Optics - Light Pipes 492-1968-6-ND
LIGHT PIPE ADAPTER YLW/GRN

LIGHT PIPE ADAPTER YLW/GRN

Buy Now Datasheet
Optics - Light Pipes - 492-1968-2-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1968-2-ND
Optics - Light Pipes 492-1968-2-ND
LIGHT PIPE ADAPTER YLW/GRN

LIGHT PIPE ADAPTER YLW/GRN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-1968-1-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7034-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Light Pipes - 8795970 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 11.5mm
Lead Length 11.5 mm (0.4528 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details