The product is a red light pipe adapter designed for surface mount technology (SMT) applications. It has a maximum reverse voltage rating of 5V and a reverse current of 100OºA. The operating temperature range is from -35°C to 85°C, with a storage temperature also within this range. The maximum soldering temperature is 260°C for a duration of 3 seconds. This light pipe adapter is compatible with the Bivar flexible light pipe style FLPS2031. It features a recommended soldering pattern with specific dimensions for optimal installation. The product is moisture sensitivity level 4 and is packaged in reels containing 500 pieces. Engineers should consider this product for applications requiring reliable light transmission in compact designs, particularly where SMT components are utilized.
| DigiKey | |
|---|---|
| Product Category | LED Mounts and Lenses |
| Product Number | 492-1959-2-ND |
| Product Name | Optics - Light Pipes |
| LED Hardware | LED Light Pipe |