Bivar, Inc. Light Pipes SMTV01-R42

Description
Light Pipe Single Blue Rigid Board Mount, Press Fit
Request a Quote
Description
Light Pipe Single Blue Rigid Board Mount, Press Fit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMTV01-R42 is a rigid light pipe designed for board mounting applications. It features a round lens with a flat top and is packaged in tape and reel format, with a standard package quantity of 500 units. The light pipe operates within an ambient temperature range of -35°C to 85°C and has a maximum reverse voltage rating of 5V with a reverse current of 100OºA. It is compatible with Bivar flexible light pipe style FLPS2031. The product has a moisture sensitivity level of 4, indicating a 72-hour exposure limit before soldering. The recommended soldering temperature is up to 260°C for a duration of 3 seconds. This part is suitable for applications requiring reliable light transmission in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The SMTV01-R42 is a rigid light pipe designed for board mounting applications. It features a round lens with a flat top and is packaged in tape and reel format, with a standard package quantity of 500 units. The light pipe operates within an ambient temperature range of -35°C to 85°C and has a maximum reverse voltage rating of 5V with a reverse current of 100OºA. It is compatible with Bivar flexible light pipe style FLPS2031. The product has a moisture sensitivity level of 4, indicating a 72-hour exposure limit before soldering. The recommended soldering temperature is up to 260°C for a duration of 3 seconds. This part is suitable for applications requiring reliable light transmission in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1959-2-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1959-2-ND
Light Pipes 492-1959-2-ND
Light Pipe Single Blue Rigid Board Mount, Press Fit

Light Pipe Single Blue Rigid Board Mount, Press Fit

Buy Now Datasheet
Optoelectronics - Optics - Light Pipes - SMTV01-R42 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SMTV01-R42
Optoelectronics - Optics - Light Pipes SMTV01-R42
Win Source Part Number: 1237896-SMTV01-R42 Category: Optoelectronics>Opti cs - Light Pipes Series: SMTV01 Type: Rigid Color: Blue Package: Tape & Reel Standard Package: 500 Configuration: Single Mounting Type: Board Mount, Press Fit Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1959-6,492-1959- 1,492-1959-2 Base Product Number: SMTV01

Win Source Part Number: 1237896-SMTV01-R42
Category: Optoelectronics>Optics - Light Pipes
Series: SMTV01
Type: Rigid
Color: Blue
Package: Tape & Reel
Standard Package: 500
Configuration: Single
Mounting Type: Board Mount, Press Fit
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1959-6,492-1959-1,492-1959-2
Base Product Number: SMTV01

Buy Now Datasheet
Light Pipe - 102-SMTV01-R42 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-SMTV01-R42
Light Pipe 102-SMTV01-R42
LIGHT PIPE ADAPTER RED Product overview: SMTV01-R42 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMTV01-R42 can be used for catalog matching and distributor lookup.

LIGHT PIPE ADAPTER RED Product overview: SMTV01-R42 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMTV01-R42 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Light Guides Light Guides Light Guides
Product Number 492-1959-2-ND SMTV01-R42 102-SMTV01-R42
Product Name Light Pipes Optoelectronics - Optics - Light Pipes Light Pipe
Light Guide Type LED LED Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 800 µm Core, 1000 µm Clad, 1m Length, SMA - 78300 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.8000 mm (0.0315 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 1761013-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details