Bivar, Inc. Optoelectronics - LED Indication - Discrete SMTL6-UWDN

Description
Win Source Part Number: 1242308-SMTL6-UWDN Category: Optoelectronics>LED Indication - Discrete Color: White, Neutral Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 4000mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 60mA Wavelength - Dominant: 5500K Height (Max): 1.60mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.40mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2199-6,492-2199- 1,492-2199-2 Base Product Number: SMTL6
Request a Quote Datasheet
Description
Win Source Part Number: 1242308-SMTL6-UWDN Category: Optoelectronics>LED Indication - Discrete Color: White, Neutral Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 4000mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 60mA Wavelength - Dominant: 5500K Height (Max): 1.60mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.40mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2199-6,492-2199- 1,492-2199-2 Base Product Number: SMTL6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242308-SMTL6-UWDN
Optoelectronics - LED Indication - Discrete 1242308-SMTL6-UWDN
Win Source Part Number: 1242308-SMTL6-UWDN Category: Optoelectronics>LED Indication - Discrete Color: White, Neutral Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 4000mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 60mA Wavelength - Dominant: 5500K Height (Max): 1.60mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.40mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2199-6,492-2199- 1,492-2199-2 Base Product Number: SMTL6

Win Source Part Number: 1242308-SMTL6-UWDN
Category: Optoelectronics>LED Indication - Discrete
Color: White, Neutral
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 4000mcd
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 60mA
Wavelength - Dominant: 5500K
Height (Max): 1.60mm
Package / Case: 6-SMD, J-Lead
Supplier Device Package: 6-PLCC
Dimension: 5.40mm L x 5.00mm W
Lens Style: Round with Flat Top
Lens Size: 4.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2199-6,492-2199-1,492-2199-2
Base Product Number: SMTL6

Buy Now Datasheet
LED Indication - Discrete - 492-2199-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2199-1-ND
LED Indication - Discrete 492-2199-1-ND
White, Neutral 5500K LED Indication - Discrete 3V 6-SMD, J-Lead

White, Neutral 5500K LED Indication - Discrete 3V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-2199-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2199-6-ND
LED Indication - Discrete 492-2199-6-ND
White, Neutral 5500K LED Indication - Discrete 3V 6-SMD, J-Lead

White, Neutral 5500K LED Indication - Discrete 3V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-2199-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2199-2-ND
LED Indication - Discrete 492-2199-2-ND
White, Neutral 5500K LED Indication - Discrete 3V 6-SMD, J-Lead

White, Neutral 5500K LED Indication - Discrete 3V 6-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242308-SMTL6-UWDN 492-2199-1-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type White; Multi-Colored; White, Neutral White
Viewing Angle 140 degrees 140 degrees
Forward Voltage 3 volts 3 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details