Win Source Part Number: 1242309-SMTL6-UWDC
Category: Optoelectronics>LED Indication - Discrete
Color: White, Cool
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 4000mcd
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 60mA
Wavelength - Dominant: 8000K
Height (Max): 1.60mm
Package / Case: 6-SMD, J-Lead
Supplier Device Package: 6-PLCC
Dimension: 5.40mm L x 5.00mm W
Lens Style: Round with Flat Top
Lens Size: 4.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2198-1,492-2198-
Base Product Number: SMTL6
White, Cool 8000K LED Indication - Discrete 3V 6-SMD, J-Lead
White, Cool 8000K LED Indication - Discrete 3V 6-SMD, J-Lead
White, Cool 8000K LED Indication - Discrete 3V 6-SMD, J-Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1242309-SMTL6-UWDC | 492-2198-6-ND |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete |
| LED Type | White; Multi-Colored; White, Cool | White |
| Viewing Angle | 140 degrees | 120 degrees |
| Forward Voltage | 3 volts | 3.2 volts |
| Lens Type | Flat Lens | Flat Lens |