Bivar, Inc. Optoelectronics - LED Indication - Discrete SMTL6-RGB

Description
Win Source Part Number: 1242318-SMTL6-RGB Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 600mcd Red, 800mcd Green, 350mcd Blue Voltage - Forward (Vf) (Typ): 1.8V Red, 3V Green, 3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 626nm Red, 526nm Green, 471nm Blue Height (Max): 1.60mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.40mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2197-2,492-2197- 1,492-2197-6 Base Product Number: SMTL6
Request a Quote Datasheet
Description
Win Source Part Number: 1242318-SMTL6-RGB Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 600mcd Red, 800mcd Green, 350mcd Blue Voltage - Forward (Vf) (Typ): 1.8V Red, 3V Green, 3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 626nm Red, 526nm Green, 471nm Blue Height (Max): 1.60mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.40mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2197-2,492-2197- 1,492-2197-6 Base Product Number: SMTL6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1242318-SMTL6-RGB - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242318-SMTL6-RGB
Optoelectronics - LED Indication - Discrete 1242318-SMTL6-RGB
Win Source Part Number: 1242318-SMTL6-RGB Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 600mcd Red, 800mcd Green, 350mcd Blue Voltage - Forward (Vf) (Typ): 1.8V Red, 3V Green, 3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 626nm Red, 526nm Green, 471nm Blue Height (Max): 1.60mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.40mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2197-2,492-2197- 1,492-2197-6 Base Product Number: SMTL6

Win Source Part Number: 1242318-SMTL6-RGB
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 600mcd Red, 800mcd Green, 350mcd Blue
Voltage - Forward (Vf) (Typ): 1.8V Red, 3V Green, 3V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 626nm Red, 526nm Green, 471nm Blue
Height (Max): 1.60mm
Package / Case: 6-SMD, J-Lead
Supplier Device Package: 6-PLCC
Dimension: 5.40mm L x 5.00mm W
Lens Style: Round with Flat Top
Lens Size: 4.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2197-2,492-2197-1,492-2197-6
Base Product Number: SMTL6

Buy Now Datasheet
LED Indication - Discrete - 492-2197-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2197-1-ND
LED Indication - Discrete 492-2197-1-ND
Red, Green, Blue (RGB) 626nm Red, 526nm Green, 471nm Blue LED Indication - Discrete 1.8V Red, 3V Green, 3V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 626nm Red, 526nm Green, 471nm Blue LED Indication - Discrete 1.8V Red, 3V Green, 3V Blue 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-2197-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2197-2-ND
LED Indication - Discrete 492-2197-2-ND
Red, Green, Blue (RGB) 626nm Red, 526nm Green, 471nm Blue LED Indication - Discrete 1.8V Red, 3V Green, 3V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 626nm Red, 526nm Green, 471nm Blue LED Indication - Discrete 1.8V Red, 3V Green, 3V Blue 6-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242318-SMTL6-RGB 492-2197-1-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored
Peak Wavelength 626 nm (6260 Å) 470 to 624 nm (4700 to 6240 Å)
Viewing Angle 140 degrees 120 degrees
Forward Voltage 1.8 volts 2.2 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details