Bivar, Inc. LED Indication - Discrete SMTL6-RC

Description
Red 626nm LED Indication - Discrete 1.8V 6-SMD, J-Lead
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 1.8V 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2196-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2196-1-ND
LED Indication - Discrete 492-2196-1-ND
Red 626nm LED Indication - Discrete 1.8V 6-SMD, J-Lead

Red 626nm LED Indication - Discrete 1.8V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-2196-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2196-2-ND
LED Indication - Discrete 492-2196-2-ND
Red 626nm LED Indication - Discrete 1.8V 6-SMD, J-Lead

Red 626nm LED Indication - Discrete 1.8V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-2196-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2196-6-ND
LED Indication - Discrete 492-2196-6-ND
Red 626nm LED Indication - Discrete 1.8V 6-SMD, J-Lead

Red 626nm LED Indication - Discrete 1.8V 6-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 492-2196-1-ND
Product Name LED Indication - Discrete
LED Package: 6-SMD, J-Lead
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
2-color type mini-mold chip LED - SML-D22MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 620 nm (5700 to 6200 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details