Bivar, Inc. Optoelectronics - LED Indication - Discrete SMTL6-BWC

Description
Win Source Part Number: 1242343-SMTL6-BWC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1500mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 60mA Wavelength - Dominant: 471nm Height (Max): 1.60mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.40mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2195-1,492-2195- 2,492-2195-6 Base Product Number: SMTL6
Request a Quote Datasheet
Description
Win Source Part Number: 1242343-SMTL6-BWC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1500mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 60mA Wavelength - Dominant: 471nm Height (Max): 1.60mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.40mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2195-1,492-2195- 2,492-2195-6 Base Product Number: SMTL6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242343-SMTL6-BWC
Optoelectronics - LED Indication - Discrete 1242343-SMTL6-BWC
Win Source Part Number: 1242343-SMTL6-BWC Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1500mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 60mA Wavelength - Dominant: 471nm Height (Max): 1.60mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.40mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2195-1,492-2195- 2,492-2195-6 Base Product Number: SMTL6

Win Source Part Number: 1242343-SMTL6-BWC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1500mcd
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 60mA
Wavelength - Dominant: 471nm
Height (Max): 1.60mm
Package / Case: 6-SMD, J-Lead
Supplier Device Package: 6-PLCC
Dimension: 5.40mm L x 5.00mm W
Lens Style: Round with Flat Top
Lens Size: 4.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2195-1,492-2195-2,492-2195-6
Base Product Number: SMTL6

Buy Now Datasheet
LED Indication - Discrete - 492-2195-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2195-1-ND
LED Indication - Discrete 492-2195-1-ND
Blue 471nm LED Indication - Discrete 3V 6-SMD, J-Lead

Blue 471nm LED Indication - Discrete 3V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-2195-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2195-6-ND
LED Indication - Discrete 492-2195-6-ND
Blue 471nm LED Indication - Discrete 3V 6-SMD, J-Lead

Blue 471nm LED Indication - Discrete 3V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-2195-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2195-2-ND
LED Indication - Discrete 492-2195-2-ND
Blue 471nm LED Indication - Discrete 3V 6-SMD, J-Lead

Blue 471nm LED Indication - Discrete 3V 6-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242343-SMTL6-BWC 492-2195-1-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Blue; Blue Blue
Peak Wavelength 471 nm (4710 Å) 469 nm (4690 Å)
Viewing Angle 140 degrees 120 degrees
Forward Voltage 3 volts 3.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-1259-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details