Bivar, Inc. Optoelectronics - LED Indication - Discrete SMTL4-SRYB

Description
Win Source Part Number: 1242349-SMTL4-SRYB Category: Optoelectronics>LED Indication - Discrete Color: Blue, Red, Yellow Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 285mcd Blue, 180mcd Red, 180mcd Yellow Voltage - Forward (Vf) (Typ): 3.2V Blue, 1.9V Red, 1.9V Yellow Current - Test: 20mA Blue, 20mA Red, 20mA Yellow Wavelength - Dominant: 470nm Blue, 631nm Red, 591nm Yellow Height (Max): 2.05mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2194-1,492-2194- 2,492-2194-6 Base Product Number: SMTL4
Request a Quote Datasheet
Description
Win Source Part Number: 1242349-SMTL4-SRYB Category: Optoelectronics>LED Indication - Discrete Color: Blue, Red, Yellow Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 285mcd Blue, 180mcd Red, 180mcd Yellow Voltage - Forward (Vf) (Typ): 3.2V Blue, 1.9V Red, 1.9V Yellow Current - Test: 20mA Blue, 20mA Red, 20mA Yellow Wavelength - Dominant: 470nm Blue, 631nm Red, 591nm Yellow Height (Max): 2.05mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2194-1,492-2194- 2,492-2194-6 Base Product Number: SMTL4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242349-SMTL4-SRYB
Optoelectronics - LED Indication - Discrete 1242349-SMTL4-SRYB
Win Source Part Number: 1242349-SMTL4-SRYB Category: Optoelectronics>LED Indication - Discrete Color: Blue, Red, Yellow Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 285mcd Blue, 180mcd Red, 180mcd Yellow Voltage - Forward (Vf) (Typ): 3.2V Blue, 1.9V Red, 1.9V Yellow Current - Test: 20mA Blue, 20mA Red, 20mA Yellow Wavelength - Dominant: 470nm Blue, 631nm Red, 591nm Yellow Height (Max): 2.05mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2194-1,492-2194- 2,492-2194-6 Base Product Number: SMTL4

Win Source Part Number: 1242349-SMTL4-SRYB
Category: Optoelectronics>LED Indication - Discrete
Color: Blue, Red, Yellow
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Common Anode
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 285mcd Blue, 180mcd Red, 180mcd Yellow
Voltage - Forward (Vf) (Typ): 3.2V Blue, 1.9V Red, 1.9V Yellow
Current - Test: 20mA Blue, 20mA Red, 20mA Yellow
Wavelength - Dominant: 470nm Blue, 631nm Red, 591nm Yellow
Height (Max): 2.05mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2194-1,492-2194-2,492-2194-6
Base Product Number: SMTL4

Buy Now Datasheet
LED Indication - Discrete - 492-2194-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2194-2-ND
LED Indication - Discrete 492-2194-2-ND
Blue, Red, Yellow 470nm Blue, 631nm Red, 591nm Yellow LED Indication - Discrete 3.2V Blue, 1.9V Red, 1.9V Yellow 4-PLCC

Blue, Red, Yellow 470nm Blue, 631nm Red, 591nm Yellow LED Indication - Discrete 3.2V Blue, 1.9V Red, 1.9V Yellow 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2194-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2194-6-ND
LED Indication - Discrete 492-2194-6-ND
Blue, Red, Yellow 470nm Blue, 631nm Red, 591nm Yellow LED Indication - Discrete 3.2V Blue, 1.9V Red, 1.9V Yellow 4-PLCC

Blue, Red, Yellow 470nm Blue, 631nm Red, 591nm Yellow LED Indication - Discrete 3.2V Blue, 1.9V Red, 1.9V Yellow 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2194-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2194-1-ND
LED Indication - Discrete 492-2194-1-ND
Blue, Red, Yellow 470nm Blue, 631nm Red, 591nm Yellow LED Indication - Discrete 3.2V Blue, 1.9V Red, 1.9V Yellow 4-PLCC

Blue, Red, Yellow 470nm Blue, 631nm Red, 591nm Yellow LED Indication - Discrete 3.2V Blue, 1.9V Red, 1.9V Yellow 4-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242349-SMTL4-SRYB 492-2194-2-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Red; Yellow; Blue; Multi-Colored; Blue, Red, Yellow Red; Yellow; Blue; Multi-Colored
Peak Wavelength 470 nm (4700 Å) 470 to 631 nm (4700 to 6310 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 3.2 volts 1.9 to 3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12U1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details