The Win Source Electronics part number 1242340-SMTL4-SRGY is a discrete LED indication component featuring a tri-color configuration with red, green, and yellow emissions. It utilizes a PLCC4 footprint and is designed for surface mount applications. The LED has a high luminous intensity of 1450 mcd for green, and 180 mcd for both red and yellow, with a wide viewing angle of 120 degrees, making it suitable for various illumination tasks, including outdoor applications. The device operates efficiently with a forward voltage of 3.3V for green and 1.9V for red and yellow, and it supports a continuous forward current of 20 mA. It is rated for a maximum power dissipation of 100 mW for green and 78 mW for red and yellow. The operating temperature range is from -40°C to +85°C, ensuring reliability in harsh environments. The LED is packaged in standard tape and reels for easy integration into automated assembly processes. Proper handling precautions for electrostatic sensitivity are advised to maintain device integrity.
LED, SMD, PLCC4,Red/Green/Yell
LED, SMD, PLCC4,Red/Green/Yell
LED, SMD, PLCC4,Red/Green/Yell
Win Source Part Number: 1242340-SMTL4-SRGY
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red, Yellow
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Common Anode
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1450mcd Green, 180mcd Red, 180mcd Yellow
Voltage - Forward (Vf) (Typ): 3.3V Green, 1.9V Red, 1.9V Yellow
Current - Test: 20mA Green, 20mA Red, 20mA Yellow
Wavelength - Dominant: 525nm Green, 625nm Red, 591nm Yellow
Height (Max): 2.05mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2193-2,492-2193-
Base Product Number: SMTL4
Green, Red, Yellow 525nm Green, 625nm Red, 591nm Yellow LED Indication - Discrete 3.3V Green, 1.9V Red, 1.9V Yellow 4-PLCC
Green, Red, Yellow 525nm Green, 625nm Red, 591nm Yellow LED Indication - Discrete 3.3V Green, 1.9V Red, 1.9V Yellow 4-PLCC
Green, Red, Yellow 525nm Green, 625nm Red, 591nm Yellow LED Indication - Discrete 3.3V Green, 1.9V Red, 1.9V Yellow 4-PLCC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1749808 | 1749808P | 1242340-SMTL4-SRGY | 492-2193-1-ND |
| Product Name | LEDs | LEDs | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete |
| LED Package: | 3.2 x 2.8 x 1.85mm | 4-PLCC | ||
| LED Type | Red; Yellow; Green; Clear | Red; Yellow; Green; Multi-Colored; Green, Red, Yellow | Red; Yellow; Green; Multi-Colored | |
| Peak Wavelength | 525 to 625 nm (5250 to 6250 Å) | 525 nm (5250 Å) | 525 to 625 nm (5250 to 6250 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | |
| Luminous Intensity | 180 to 1450 milliCandela | 180 to 1450 milliCandela |