Win Source Part Number: 1242321-SMTL4-SRGB
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Common Anode
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 180mcd Red, 1450mcd Green, 285mcd Blue
Voltage - Forward (Vf) (Typ): 1.9V Red, 3.3V Green, 3.3V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 625nm Red, 525nm Green, 470nm Blue
Height (Max): 2.05mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2192-1,492-2192-
Base Product Number: SMTL4
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.3V Blue 4-PLCC
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.3V Blue 4-PLCC
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.3V Blue 4-PLCC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1242321-SMTL4-SRGB | 492-2192-2-ND |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete |
| LED Type | Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) | Red; Green; Blue; Multi-Colored |
| Peak Wavelength | 625 nm (6250 Å) | 470 to 631 nm (4700 to 6310 Å) |
| Viewing Angle | 120 degrees | 120 degrees |
| Forward Voltage | 1.9 volts | 1.9 to 3 volts |