Bivar, Inc. LED Indication - Discrete SMTL4-SBC

Description
Green, Red 574nm Green, 631nm Red LED Indication - Discrete 1.9V Green, 1.9V Red 4-PLCC
Request a Quote Datasheet
Description
Green, Red 574nm Green, 631nm Red LED Indication - Discrete 1.9V Green, 1.9V Red 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2188-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2188-1-ND
LED Indication - Discrete 492-2188-1-ND
Green, Red 574nm Green, 631nm Red LED Indication - Discrete 1.9V Green, 1.9V Red 4-PLCC

Green, Red 574nm Green, 631nm Red LED Indication - Discrete 1.9V Green, 1.9V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2188-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2188-2-ND
LED Indication - Discrete 492-2188-2-ND
Green, Red 574nm Green, 631nm Red LED Indication - Discrete 1.9V Green, 1.9V Red 4-PLCC

Green, Red 574nm Green, 631nm Red LED Indication - Discrete 1.9V Green, 1.9V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2188-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2188-6-ND
LED Indication - Discrete 492-2188-6-ND
Green, Red 574nm Green, 631nm Red LED Indication - Discrete 1.9V Green, 1.9V Red 4-PLCC

Green, Red 574nm Green, 631nm Red LED Indication - Discrete 1.9V Green, 1.9V Red 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242337-SMTL4-SBC
Optoelectronics - LED Indication - Discrete 1242337-SMTL4-SBC
Win Source Part Number: 1242337-SMTL4-SBC Category: Optoelectronics>LED Indication - Discrete Color: Green, Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 115mcd Green, 180mcd Red Voltage - Forward (Vf) (Typ): 1.9V Green, 1.9V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 574nm Green, 631nm Red Height (Max): 2.05mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2188-6,492-2188- 1,492-2188-2 Base Product Number: SMTL4

Win Source Part Number: 1242337-SMTL4-SBC
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 115mcd Green, 180mcd Red
Voltage - Forward (Vf) (Typ): 1.9V Green, 1.9V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 574nm Green, 631nm Red
Height (Max): 2.05mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2188-6,492-2188-1,492-2188-2
Base Product Number: SMTL4

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2188-1-ND 1242337-SMTL4-SBC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red
Peak Wavelength 574 to 631 nm (5740 to 6310 Å) 574 nm (5740 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-XZCDGK53W-8VFCT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details