Bivar, Inc. Optoelectronics - LED Indication - Discrete SMTL4-SBC-RY

Description
LED, SMD, PLCC4, Red/Yellow, 631nm/591nm
Request a Quote Datasheet
Description
LED, SMD, PLCC4, Red/Yellow, 631nm/591nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, SMD, PLCC4, Red/Yellow, 631nm/591nm

LED, SMD, PLCC4, Red/Yellow, 631nm/591nm

Buy Now
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242317-SMTL4-SBC-RY
Optoelectronics - LED Indication - Discrete 1242317-SMTL4-SBC-RY
Win Source Part Number: 1242317-SMTL4-SBC-RY Category: Optoelectronics>LED Indication - Discrete Color: Red, Yellow Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 180mcd Red, 180mcd Yellow Voltage - Forward (Vf) (Typ): 1.9V Red, 1.9V Yellow Current - Test: 20mA Red, 20mA Yellow Wavelength - Dominant: 631nm Red, 591nm Yellow Height (Max): 2.05mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2190-1,492-2190- 2,492-2190-6 Base Product Number: SMTL4

Win Source Part Number: 1242317-SMTL4-SBC-RY
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Yellow
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 180mcd Red, 180mcd Yellow
Voltage - Forward (Vf) (Typ): 1.9V Red, 1.9V Yellow
Current - Test: 20mA Red, 20mA Yellow
Wavelength - Dominant: 631nm Red, 591nm Yellow
Height (Max): 2.05mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2190-1,492-2190-2,492-2190-6
Base Product Number: SMTL4

Buy Now Datasheet
LED Indication - Discrete - 492-2190-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2190-6-ND
LED Indication - Discrete 492-2190-6-ND
Red, Yellow 631nm Red, 591nm Yellow LED Indication - Discrete 1.9V Red, 1.9V Yellow 4-PLCC

Red, Yellow 631nm Red, 591nm Yellow LED Indication - Discrete 1.9V Red, 1.9V Yellow 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2190-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2190-2-ND
LED Indication - Discrete 492-2190-2-ND
Red, Yellow 631nm Red, 591nm Yellow LED Indication - Discrete 1.9V Red, 1.9V Yellow 4-PLCC

Red, Yellow 631nm Red, 591nm Yellow LED Indication - Discrete 1.9V Red, 1.9V Yellow 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2190-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2190-1-ND
LED Indication - Discrete 492-2190-1-ND
Red, Yellow 631nm Red, 591nm Yellow LED Indication - Discrete 1.9V Red, 1.9V Yellow 4-PLCC

Red, Yellow 631nm Red, 591nm Yellow LED Indication - Discrete 1.9V Red, 1.9V Yellow 4-PLCC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SMTL4-SBC-RY 1242317-SMTL4-SBC-RY 492-2190-6-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Red; Yellow Red; Yellow; Multi-Colored; Red, Yellow Red; Yellow; Multi-Colored
Peak Wavelength 631 nm (6310 Å) 591 to 631 nm (5910 to 6310 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 395 nm (3950 Å)
Viewing Angle 45 degrees
View Details
OSLON® Square LED - GW CSSRM1.PC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details