Bivar, Inc. Optoelectronics - LED Indication - Discrete SMTL4-RYB

Description
Win Source Part Number: 1242348-SMTL4-RYB Category: Optoelectronics>LED Indication - Discrete Color: Blue, Red, Yellow Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Blue, 36mcd Red, 16mcd Yellow Voltage - Forward (Vf) (Typ): 3.3V Blue, 1.85V Red, 1.9V Yellow Current - Test: 20mA Blue, 20mA Red, 20mA Yellow Wavelength - Dominant: 466nm Blue, 640nm Red, 585nm Yellow Height (Max): 2.05mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2187-2,492-2187- 1,492-2187-6 Base Product Number: SMTL4
Request a Quote Datasheet
Description
Win Source Part Number: 1242348-SMTL4-RYB Category: Optoelectronics>LED Indication - Discrete Color: Blue, Red, Yellow Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Blue, 36mcd Red, 16mcd Yellow Voltage - Forward (Vf) (Typ): 3.3V Blue, 1.85V Red, 1.9V Yellow Current - Test: 20mA Blue, 20mA Red, 20mA Yellow Wavelength - Dominant: 466nm Blue, 640nm Red, 585nm Yellow Height (Max): 2.05mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2187-2,492-2187- 1,492-2187-6 Base Product Number: SMTL4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242348-SMTL4-RYB
Optoelectronics - LED Indication - Discrete 1242348-SMTL4-RYB
Win Source Part Number: 1242348-SMTL4-RYB Category: Optoelectronics>LED Indication - Discrete Color: Blue, Red, Yellow Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Blue, 36mcd Red, 16mcd Yellow Voltage - Forward (Vf) (Typ): 3.3V Blue, 1.85V Red, 1.9V Yellow Current - Test: 20mA Blue, 20mA Red, 20mA Yellow Wavelength - Dominant: 466nm Blue, 640nm Red, 585nm Yellow Height (Max): 2.05mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2187-2,492-2187- 1,492-2187-6 Base Product Number: SMTL4

Win Source Part Number: 1242348-SMTL4-RYB
Category: Optoelectronics>LED Indication - Discrete
Color: Blue, Red, Yellow
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Common Anode
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd Blue, 36mcd Red, 16mcd Yellow
Voltage - Forward (Vf) (Typ): 3.3V Blue, 1.85V Red, 1.9V Yellow
Current - Test: 20mA Blue, 20mA Red, 20mA Yellow
Wavelength - Dominant: 466nm Blue, 640nm Red, 585nm Yellow
Height (Max): 2.05mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2187-2,492-2187-1,492-2187-6
Base Product Number: SMTL4

Buy Now Datasheet
LED Indication - Discrete - 492-2187-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2187-2-ND
LED Indication - Discrete 492-2187-2-ND
Blue, Red, Yellow 466nm Blue, 640nm Red, 585nm Yellow LED Indication - Discrete 3.3V Blue, 1.85V Red, 1.9V Yellow 4-PLCC

Blue, Red, Yellow 466nm Blue, 640nm Red, 585nm Yellow LED Indication - Discrete 3.3V Blue, 1.85V Red, 1.9V Yellow 4-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242348-SMTL4-RYB 492-2187-2-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Red; Yellow; Blue; Multi-Colored; Blue, Red, Yellow Red; Yellow; Blue; Multi-Colored
Peak Wavelength 466 nm (4660 Å) 466 to 640 nm (4660 to 6400 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 3.3 volts 1.85 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
IR LEDs - 2305344 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details