Bivar, Inc. Optoelectronics - LED Indication - Discrete SMTL4-RGB

Description
Win Source Part Number: 1242320-SMTL4-RGB Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 36mcd Red, 40mcd Green, 50mcd Blue Voltage - Forward (Vf) (Typ): 1.85V Red, 1.9V Green, 3.3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 640nm Red, 570nm Green, 466nm Blue Height (Max): 2.05mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2186-1,492-2186- 2,492-2186-6 Base Product Number: SMTL4
Request a Quote Datasheet
Description
Win Source Part Number: 1242320-SMTL4-RGB Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 36mcd Red, 40mcd Green, 50mcd Blue Voltage - Forward (Vf) (Typ): 1.85V Red, 1.9V Green, 3.3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 640nm Red, 570nm Green, 466nm Blue Height (Max): 2.05mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2186-1,492-2186- 2,492-2186-6 Base Product Number: SMTL4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242320-SMTL4-RGB
Optoelectronics - LED Indication - Discrete 1242320-SMTL4-RGB
Win Source Part Number: 1242320-SMTL4-RGB Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Common Anode Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 36mcd Red, 40mcd Green, 50mcd Blue Voltage - Forward (Vf) (Typ): 1.85V Red, 1.9V Green, 3.3V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 640nm Red, 570nm Green, 466nm Blue Height (Max): 2.05mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2186-1,492-2186- 2,492-2186-6 Base Product Number: SMTL4

Win Source Part Number: 1242320-SMTL4-RGB
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Common Anode
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 36mcd Red, 40mcd Green, 50mcd Blue
Voltage - Forward (Vf) (Typ): 1.85V Red, 1.9V Green, 3.3V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 640nm Red, 570nm Green, 466nm Blue
Height (Max): 2.05mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2186-1,492-2186-2,492-2186-6
Base Product Number: SMTL4

Buy Now Datasheet
LED Indication - Discrete - 492-2186-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2186-2-ND
LED Indication - Discrete 492-2186-2-ND
Red, Green, Blue (RGB) 640nm Red, 570nm Green, 466nm Blue LED Indication - Discrete 1.85V Red, 1.9V Green, 3.3V Blue 4-PLCC

Red, Green, Blue (RGB) 640nm Red, 570nm Green, 466nm Blue LED Indication - Discrete 1.85V Red, 1.9V Green, 3.3V Blue 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2186-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2186-6-ND
LED Indication - Discrete 492-2186-6-ND
Red, Green, Blue (RGB) 640nm Red, 570nm Green, 466nm Blue LED Indication - Discrete 1.85V Red, 1.9V Green, 3.3V Blue 4-PLCC

Red, Green, Blue (RGB) 640nm Red, 570nm Green, 466nm Blue LED Indication - Discrete 1.85V Red, 1.9V Green, 3.3V Blue 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2186-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2186-1-ND
LED Indication - Discrete 492-2186-1-ND
Red, Green, Blue (RGB) 640nm Red, 570nm Green, 466nm Blue LED Indication - Discrete 1.85V Red, 1.9V Green, 3.3V Blue 4-PLCC

Red, Green, Blue (RGB) 640nm Red, 570nm Green, 466nm Blue LED Indication - Discrete 1.85V Red, 1.9V Green, 3.3V Blue 4-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242320-SMTL4-RGB 492-2186-2-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored
Peak Wavelength 640 nm (6400 Å) 466 to 640 nm (4660 to 6400 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 1.85 volts 1.9 to 4.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
PICOLED™-RGB Series - SMLP36RGBNW3 - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.0 (t=0.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
4 suppliers