Bivar, Inc. LED Indication - Discrete SMTL4-BC

Description
Green, Red 570nm Green, 640nm Red LED Indication - Discrete 1.9V Green, 1.85V Red 4-PLCC
Request a Quote Datasheet
Description
Green, Red 570nm Green, 640nm Red LED Indication - Discrete 1.9V Green, 1.85V Red 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2184-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2184-6-ND
LED Indication - Discrete 492-2184-6-ND
Green, Red 570nm Green, 640nm Red LED Indication - Discrete 1.9V Green, 1.85V Red 4-PLCC

Green, Red 570nm Green, 640nm Red LED Indication - Discrete 1.9V Green, 1.85V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2184-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2184-2-ND
LED Indication - Discrete 492-2184-2-ND
Green, Red 570nm Green, 640nm Red LED Indication - Discrete 1.9V Green, 1.85V Red 4-PLCC

Green, Red 570nm Green, 640nm Red LED Indication - Discrete 1.9V Green, 1.85V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2184-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2184-1-ND
LED Indication - Discrete 492-2184-1-ND
Green, Red 570nm Green, 640nm Red LED Indication - Discrete 1.9V Green, 1.85V Red 4-PLCC

Green, Red 570nm Green, 640nm Red LED Indication - Discrete 1.9V Green, 1.85V Red 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 492-2184-6-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored
Peak Wavelength 570 to 640 nm (5700 to 6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
High brightness chip LED with reflector - SML-Z14YT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Yellow
Peak Wavelength 589 nm (5890 Å)
View Details
2 suppliers