Bivar, Inc. LED Indication - Discrete SMTL4-BC-RY

Description
Red, Yellow 640nm Red, 585nm Yellow LED Indication - Discrete 1.85V Red, 1.9V Yellow 4-PLCC
Request a Quote Datasheet
Description
Red, Yellow 640nm Red, 585nm Yellow LED Indication - Discrete 1.85V Red, 1.9V Yellow 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SMTL4-BC-RY-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SMTL4-BC-RY-ND
LED Indication - Discrete SMTL4-BC-RY-ND
Red, Yellow 640nm Red, 585nm Yellow LED Indication - Discrete 1.85V Red, 1.9V Yellow 4-PLCC

Red, Yellow 640nm Red, 585nm Yellow LED Indication - Discrete 1.85V Red, 1.9V Yellow 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242254-SMTL4-BC-RY
Optoelectronics - LED Indication - Discrete 1242254-SMTL4-BC-RY
Win Source Part Number: 1242254-SMTL4-BC-RY Category: Optoelectronics>LED Indication - Discrete Color: Red, Yellow Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 36mcd Red, 16mcd Yellow Voltage - Forward (Vf) (Typ): 1.85V Red, 1.9V Yellow Current - Test: 20mA Red, 20mA Yellow Wavelength - Dominant: 640nm Red, 585nm Yellow Height (Max): 2.05mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SMTL4

Win Source Part Number: 1242254-SMTL4-BC-RY
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Yellow
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 36mcd Red, 16mcd Yellow
Voltage - Forward (Vf) (Typ): 1.85V Red, 1.9V Yellow
Current - Test: 20mA Red, 20mA Yellow
Wavelength - Dominant: 640nm Red, 585nm Yellow
Height (Max): 2.05mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SMTL4

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SMTL4-BC-RY-ND 1242254-SMTL4-BC-RY
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red; Yellow; Multi-Colored Red; Yellow; Multi-Colored; Red, Yellow
Peak Wavelength 585 to 640 nm (5850 to 6400 Å) 640 nm (6400 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Circular LED lamp - SLR-325VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers