Bivar, Inc. LED Indication - Discrete SMTL2-UYC

Description
Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet
Description
Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SMTL2-UYC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SMTL2-UYC-ND
LED Indication - Discrete SMTL2-UYC-ND
Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC

Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SMTL2-UYC-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details