White LED Indication - Discrete 3.2V 2-PLCC
White LED Indication - Discrete 3.2V 2-PLCC
White LED Indication - Discrete 3.2V 2-PLCC
Win Source Part Number: 1242303-SMTL2-UWD
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 1800mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2183-2,492-2183-
Base Product Number: SMTL2
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 492-2183-1-ND | 1242303-SMTL2-UWD |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete |
| LED Package: | 2-PLCC | |
| LED Type | White | White; White |
| Viewing Angle | 120 degrees | 120 degrees |