Bivar, Inc. LED Indication - Discrete SMTL2-URC

Description
Red 625nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2182-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2182-2-ND
LED Indication - Discrete 492-2182-2-ND
Red 625nm LED Indication - Discrete 1.9V 2-PLCC

Red 625nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2182-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2182-1-ND
LED Indication - Discrete 492-2182-1-ND
Red 625nm LED Indication - Discrete 1.9V 2-PLCC

Red 625nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2182-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2182-6-ND
LED Indication - Discrete 492-2182-6-ND
Red 625nm LED Indication - Discrete 1.9V 2-PLCC

Red 625nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242310-SMTL2-URC
Optoelectronics - LED Indication - Discrete 1242310-SMTL2-URC
Win Source Part Number: 1242310-SMTL2-URC Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 700mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 625nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2182-1,492-2182- 2,492-2182-6 Base Product Number: SMTL2

Win Source Part Number: 1242310-SMTL2-URC
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 700mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 625nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2182-1,492-2182-2,492-2182-6
Base Product Number: SMTL2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2182-2-ND 1242310-SMTL2-URC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red Red; Red
Peak Wavelength 622 nm (6220 Å) 625 nm (6250 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Side view RGB Chip LED - MSL0104RGBW - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details