Bivar, Inc. LED Indication - Discrete SMTL2-UPGC

Description
Green 525nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2181-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2181-2-ND
LED Indication - Discrete 492-2181-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2181-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2181-1-ND
LED Indication - Discrete 492-2181-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2181-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2181-6-ND
LED Indication - Discrete 492-2181-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 492-2181-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 521 nm (5210 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details