Bivar, Inc. LED Indication - Discrete SMTL2-SYC

Description
Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet
Description
Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2180-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2180-2-ND
LED Indication - Discrete 492-2180-2-ND
Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC

Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2180-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2180-1-ND
LED Indication - Discrete 492-2180-1-ND
Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC

Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2180-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2180-6-ND
LED Indication - Discrete 492-2180-6-ND
Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC

Yellow 591nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242300-SMTL2-SYC
Optoelectronics - LED Indication - Discrete 1242300-SMTL2-SYC
Win Source Part Number: 1242300-SMTL2-SYC Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 180mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 591nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-2180-1,492-2180- 2,492-2180-6 Base Product Number: SMTL2

Win Source Part Number: 1242300-SMTL2-SYC
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 180mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 591nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-2180-1,492-2180-2,492-2180-6
Base Product Number: SMTL2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2180-2-ND 1242300-SMTL2-SYC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 2-PLCC
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 591 nm (5910 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Mini-mold Chip LED - SML-D14MW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green; White
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details