Bivar, Inc. LED Indication - Discrete SMTL2-SUWD

Description
White LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2179-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2179-2-ND
LED Indication - Discrete 492-2179-2-ND
White LED Indication - Discrete 3.2V 2-PLCC

White LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet
Swedesboro, NJ, United States
LED, SMD, PLCC2, Ultra Neutral White, 26

LED, SMD, PLCC2, Ultra Neutral White, 26

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-2179-2-ND SMTL2-SUWD
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type White White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Reverse mount available chip LED with lens - SML-S13UT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details