Bivar, Inc. LED Indication - Discrete SMTL2-SGC

Description
Green 574nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet
Description
Green 574nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-2175-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2175-2-ND
LED Indication - Discrete 492-2175-2-ND
Green 574nm LED Indication - Discrete 1.9V 2-PLCC

Green 574nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2175-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2175-1-ND
LED Indication - Discrete 492-2175-1-ND
Green 574nm LED Indication - Discrete 1.9V 2-PLCC

Green 574nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 492-2175-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-2175-6-ND
LED Indication - Discrete 492-2175-6-ND
Green 574nm LED Indication - Discrete 1.9V 2-PLCC

Green 574nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 492-2175-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Mini-mold Chip LED - SML-D14VW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details