Bivar, Inc. LED Indication - Discrete SMTL2-PGC

Description
Green 557nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Green 557nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SMTL2-PGC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SMTL2-PGC-ND
LED Indication - Discrete SMTL2-PGC-ND
Green 557nm LED Indication - Discrete 2V 2-PLCC

Green 557nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242263-SMTL2-PGC
Optoelectronics - LED Indication - Discrete 1242263-SMTL2-PGC
Win Source Part Number: 1242263-SMTL2-PGC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 11mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 557nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Base Product Number: SMTL2

Win Source Part Number: 1242263-SMTL2-PGC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 11mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 557nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SMTL2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SMTL2-PGC-ND 1242263-SMTL2-PGC
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 2-PLCC
LED Type Green Green; Green
Peak Wavelength 557 nm (5570 Å) 557 nm (5570 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2DG67S-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details