LED, SMD, PLCC2, Orange, 605nm, 270mcd,
Orange 605nm LED Indication - Discrete 1.9V 2-PLCC
Win Source Part Number: 1242256-SMTL2-OC
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 270mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SMTL2
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SMTL2-OC | SMTL2-OC-ND | 1242256-SMTL2-OC |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | |
| LED Package: | 2-PLCC | ||
| LED Type | Orange | Orange; Orange | |
| Peak Wavelength | 605 nm (6050 Å) | 605 nm (6050 Å) | |
| Viewing Angle | 120 degrees | 120 degrees |