Win Source Part Number: 1242266-SMTL2-BWC
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 466nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: SMTL2
Blue 466nm LED Indication - Discrete 3.3V 2-PLCC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1242266-SMTL2-BWC | SMTL2-BWC-ND |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete |
| LED Type | Blue; Blue | Blue |
| Peak Wavelength | 466 nm (4660 Å) | 466 nm (4660 Å) |
| Viewing Angle | 120 degrees | 120 degrees |
| Forward Voltage | 3.3 volts | 3.3 volts |