Bivar, Inc. Optoelectronics - LED Indication - Discrete SMS1105YC

Description
Win Source Part Number: 1242299-SMS1105YC Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 592nm Height (Max): 0.80mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 2.80mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 2.50mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1280-6,492-1280- 2,492-1280-1 Base Product Number: SMS1105
Request a Quote Datasheet
Description
Win Source Part Number: 1242299-SMS1105YC Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 592nm Height (Max): 0.80mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 2.80mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 2.50mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1280-6,492-1280- 2,492-1280-1 Base Product Number: SMS1105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242299-SMS1105YC
Optoelectronics - LED Indication - Discrete 1242299-SMS1105YC
Win Source Part Number: 1242299-SMS1105YC Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 3,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 592nm Height (Max): 0.80mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 2.80mm L x 1.20mm W Lens Style: Rectangle with Flat Top Lens Size: 2.50mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1280-6,492-1280- 2,492-1280-1 Base Product Number: SMS1105

Win Source Part Number: 1242299-SMS1105YC
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 250mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 592nm
Height (Max): 0.80mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 2.80mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.50mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1280-6,492-1280-2,492-1280-1
Base Product Number: SMS1105

Buy Now Datasheet
LED Indication - Discrete - 492-1280-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1280-6-ND
LED Indication - Discrete 492-1280-6-ND
Yellow 592nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Yellow 592nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-1280-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1280-2-ND
LED Indication - Discrete 492-1280-2-ND
Yellow 592nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Yellow 592nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-1280-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1280-1-ND
LED Indication - Discrete 492-1280-1-ND
Yellow 592nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Yellow 592nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMS1105YC
Standard LEDs - SMD SMS1105YC
Standard LEDs - SMD Yellow 250mcd Water Clear

Standard LEDs - SMD Yellow 250mcd Water Clear

Buy Now Datasheet
Led, Yellow, 250Mcd, 596Nm; Led Color Bivar - 73R3989 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 250Mcd, 596Nm; Led Color Bivar
73R3989
Led, Yellow, 250Mcd, 596Nm; Led Color Bivar 73R3989
LED, YELLOW, 250MCD, 596NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:596nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:-; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 250MCD, 596NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:596nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242299-SMS1105YC 492-1280-6-ND SMS1105YC 73R3989
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD Led, Yellow, 250Mcd, 596Nm; Led Color Bivar
LED Type Yellow; Yellow Yellow Yellow; Yellow
Peak Wavelength 592 nm (5920 Å) 592 nm (5920 Å) 596 nm (5960 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Forward Voltage 2.2 volts 2.2 volts 2.2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML-811DT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details