Win Source Part Number: 1242307-SMS1105UWDW
Category: Optoelectronics>LED Indication - Discrete
Color: White, Warm
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Diffused
Millicandela Rating: 1750mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Height (Max): 0.80mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 2.80mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.50mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1281-6,492-1281-
Base Product Number: SMS1105
White, Warm LED Indication - Discrete 3.2V 2-SMD, J-Lead
White, Warm LED Indication - Discrete 3.2V 2-SMD, J-Lead
White, Warm LED Indication - Discrete 3.2V 2-SMD, J-Lead
Standard LEDs - SMD Warm White 1200mcd Diffused
LED, WARM WHITE, 1.2CD; LED Color:Warm White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:1.2cd; Viewing Angle:120°; Lens Shape:-; Product Range:-; MSL:MSL 4 - 72 hours RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1242307-SMS1105UWDW | 492-1281-2-ND | SMS1105UWDW | 73R3988 |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Standard LEDs - SMD | Led, Warm White, 1.2Cd; Led Color Bivar |
| LED Type | White; Multi-Colored; White, Warm | White | White; Warm White | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | |
| Forward Voltage | 3.2 volts | 3.2 volts | 3.4 volts | |
| Lens Type | Flat Lens | Flat Lens |