Bivar, Inc. LED Indication - Discrete SMS1105UWDN

Description
White, Neutral 5500K LED Indication - Discrete 3.4V 2-SMD, J-Lead
Request a Quote Datasheet
Description
White, Neutral 5500K LED Indication - Discrete 3.4V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1278-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1278-1-ND
LED Indication - Discrete 492-1278-1-ND
White, Neutral 5500K LED Indication - Discrete 3.4V 2-SMD, J-Lead

White, Neutral 5500K LED Indication - Discrete 3.4V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-1278-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1278-6-ND
LED Indication - Discrete 492-1278-6-ND
White, Neutral 5500K LED Indication - Discrete 3.4V 2-SMD, J-Lead

White, Neutral 5500K LED Indication - Discrete 3.4V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 492-1278-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1278-2-ND
LED Indication - Discrete 492-1278-2-ND
White, Neutral 5500K LED Indication - Discrete 3.4V 2-SMD, J-Lead

White, Neutral 5500K LED Indication - Discrete 3.4V 2-SMD, J-Lead

Buy Now Datasheet
Led, Neutral White, 1.2Cd; Led Color Bivar - 73R3987 - Newark, An Avnet Company
Chicago, IL, United States
Led, Neutral White, 1.2Cd; Led Color Bivar
73R3987
Led, Neutral White, 1.2Cd; Led Color Bivar 73R3987
LED, NEUTRAL WHITE, 1.2CD; LED Color:Neutral White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:1.2cd; Viewing Angle:120°; Lens Shape:-; Product Range:-; MSL:MSL 4 - 72 hours RoHS Compliant: Yes

LED, NEUTRAL WHITE, 1.2CD; LED Color:Neutral White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:1.2cd; Viewing Angle:120°; Lens Shape:-; Product Range:-; MSL:MSL 4 - 72 hours RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SMS1105UWDN
Standard LEDs - SMD SMS1105UWDN
Standard LEDs - SMD Neutral WH 1200mcd Diffused

Standard LEDs - SMD Neutral WH 1200mcd Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1278-1-ND 73R3987 SMS1105UWDN
Product Name LED Indication - Discrete Led, Neutral White, 1.2Cd; Led Color Bivar Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type White White; Neutral White
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 1200 milliCandela 1200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XZM2CRK55W-2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details