White, Cool 8000K LED Indication - Discrete 3.4V 2-SMD, J-Lead
White, Cool 8000K LED Indication - Discrete 3.4V 2-SMD, J-Lead
White, Cool 8000K LED Indication - Discrete 3.4V 2-SMD, J-Lead
LED, SMD, PLCC2, Ultra Cool White, 1200
LED, COOL WHITE, 1.2CD; LED Color:Cool White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Luminous Intensity:1.2cd; Viewing Angle:120°; Lens Shape:-; Product Range:-; MSL:MSL 4 - 72 hours RoHS Compliant: Yes
Standard LEDs - SMD Cool White 1200mcd Water Clear
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 492-1279-2-ND | SMS1105UWDC | 87R1313 | SMS1105UWDC |
| Product Name | LED Indication - Discrete | Led, Cool White, 1.2Cd; Led Color Bivar | Standard LEDs - SMD | |
| LED Package: | 2-SMD, J-Lead | |||
| LED Type | White | White | White; Cool White | |
| Viewing Angle | 120 degrees | 120 degrees | ||
| Luminous Intensity | 1200 milliCandela | 1200 milliCandela |